Pomona Electronics Banana Plug; 600 V (RMS); 0.195 in.; Black; 60 in. 6283-C-60

Description
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Ratings IEC-1010-2-031, Category II, P2 Compliant. Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 600 V RMS Features Cable Is Designed to Be Used with All Standard 0.166" or 4 mm Diameter Shrouded Banana Jacks Spaced at 0.75" (19 mm) Pomona's Double Banana Plugs Can Be Used with Most Digital Multimeters Offset Design and Color-Coded Black and Red Safety Shrouds Eliminate Wrong Polarity Connections
Description
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Ratings IEC-1010-2-031, Category II, P2 Compliant. Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 600 V RMS Features Cable Is Designed to Be Used with All Standard 0.166" or 4 mm Diameter Shrouded Banana Jacks Spaced at 0.75" (19 mm) Pomona's Double Banana Plugs Can Be Used with Most Digital Multimeters Offset Design and Color-Coded Black and Red Safety Shrouds Eliminate Wrong Polarity Connections

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; 600 V (RMS); 0.195 in.; Black; 60 in. - 70198525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 600 V (RMS); 0.195 in.; Black; 60 in.
70198525
Banana Plug; 600 V (RMS); 0.195 in.; Black; 60 in. 70198525
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Ratings IEC-1010-2-031, Category II, P2 Compliant. Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 600 V RMS Features Cable Is Designed to Be Used with All Standard 0.166" or 4 mm Diameter Shrouded Banana Jacks Spaced at 0.75" (19 mm) Pomona's Double Banana Plugs Can Be Used with Most Digital Multimeters Offset Design and Color-Coded Black and Red Safety Shrouds Eliminate Wrong Polarity Connections

Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating
Ratings
IEC-1010-2-031, Category II, P2 Compliant.
Operating Temperature: +55°C (+131°F) Max.
Operating Voltage: 600 V RMS
Features

  • Cable Is Designed to Be Used with All Standard 0.166" or 4 mm Diameter Shrouded Banana Jacks Spaced at 0.75" (19 mm)
  • Pomona's Double Banana Plugs Can Be Used with Most Digital Multimeters
  • Offset Design and Color-Coded Black and Red Safety Shrouds Eliminate Wrong Polarity Connections
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198525
Product Name Banana Plug; 600 V (RMS); 0.195 in.; Black; 60 in.
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products