Pomona Electronics Banana Plug; 600 V (RMS); 0.195 in.; Black; 48 in. 6283-C-48

Description
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Ratings IEC-1010-2-031, Category II, P2 Compliant. Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 600 V RMS Features Cable Is Designed to Be Used with All Standard 0.166" or 4 mm Diameter Shrouded Banana Jacks Spaced at 0.75" (19 mm) Pomona's Double Banana Plugs Can Be Used with Most Digital Multimeters Offset Design and Color-Coded Black and Red Safety Shrouds Eliminate Wrong Polarity Connections
Description
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Ratings IEC-1010-2-031, Category II, P2 Compliant. Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 600 V RMS Features Cable Is Designed to Be Used with All Standard 0.166" or 4 mm Diameter Shrouded Banana Jacks Spaced at 0.75" (19 mm) Pomona's Double Banana Plugs Can Be Used with Most Digital Multimeters Offset Design and Color-Coded Black and Red Safety Shrouds Eliminate Wrong Polarity Connections

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; 600 V (RMS); 0.195 in.; Black; 48 in. - 70198524 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 600 V (RMS); 0.195 in.; Black; 48 in.
70198524
Banana Plug; 600 V (RMS); 0.195 in.; Black; 48 in. 70198524
Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating Ratings IEC-1010-2-031, Category II, P2 Compliant. Operating Temperature: +55°C (+131°F) Max. Operating Voltage: 600 V RMS Features Cable Is Designed to Be Used with All Standard 0.166" or 4 mm Diameter Shrouded Banana Jacks Spaced at 0.75" (19 mm) Pomona's Double Banana Plugs Can Be Used with Most Digital Multimeters Offset Design and Color-Coded Black and Red Safety Shrouds Eliminate Wrong Polarity Connections

Stack-Up Banana Plug, 18 AWG Wire Size, 65 x 36 Stranding, 15 A (Continuous) Current Rating
Ratings
IEC-1010-2-031, Category II, P2 Compliant.
Operating Temperature: +55°C (+131°F) Max.
Operating Voltage: 600 V RMS
Features

  • Cable Is Designed to Be Used with All Standard 0.166" or 4 mm Diameter Shrouded Banana Jacks Spaced at 0.75" (19 mm)
  • Pomona's Double Banana Plugs Can Be Used with Most Digital Multimeters
  • Offset Design and Color-Coded Black and Red Safety Shrouds Eliminate Wrong Polarity Connections
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198524
Product Name Banana Plug; 600 V (RMS); 0.195 in.; Black; 48 in.
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Cable Harnessing, Adaptation for ETAS measuring technique, FETK - ETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NE086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details