Pomona Electronics Test Lead, Blk, 1.219M, 600V; Test Connector Type A Pomona 6283-C-48

Description
TEST LEAD, BLK, 1.219M, 600V; Test Connector Type A:4mm Dual Banana Plug, Shrouded; Test Connector Type B:4mm Dual Banana Plug, Shrouded; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:-RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLK, 1.219M, 600V; Test Connector Type A:4mm Dual Banana Plug, Shrouded; Test Connector Type B:4mm Dual Banana Plug, Shrouded; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Blk, 1.219M, 600V; Test Connector Type A Pomona - 10M5042 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Blk, 1.219M, 600V; Test Connector Type A Pomona
10M5042
Test Lead, Blk, 1.219M, 600V; Test Connector Type A Pomona 10M5042
TEST LEAD, BLK, 1.219M, 600V; Test Connector Type A:4mm Dual Banana Plug, Shrouded; Test Connector Type B:4mm Dual Banana Plug, Shrouded; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:-RoHS Compliant: Yes

TEST LEAD, BLK, 1.219M, 600V; Test Connector Type A:4mm Dual Banana Plug, Shrouded; Test Connector Type B:4mm Dual Banana Plug, Shrouded; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Black; Current Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
6283-C-48
Test Leads 6283-C-48
Test Leads SHROUDED DOUBLE BA

Test Leads SHROUDED DOUBLE BA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 10M5042 6283-C-48
Product Name Test Lead, Blk, 1.219M, 600V; Test Connector Type A Pomona Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Test Leads - 1789027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Mini Alligator Clip to Female 6-32 Thread, 22 AWG PVC Test Lead - 292M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details