Pomona Electronics Banana, Meter Interface 6283-C-36

Description
"36.0"" (914.40mm) Banana Plug, Double, Sheathed To Banana Plug, Double, Sheathed DMM Test Leads 600VAC"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Double, Sheathed To Banana Plug, Double, Sheathed DMM Test Leads 600VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2145-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2145-ND
Banana, Meter Interface 501-2145-ND
"36.0"" (914.40mm) Banana Plug, Double, Sheathed To Banana Plug, Double, Sheathed DMM Test Leads 600VAC"

"36.0"" (914.40mm) Banana Plug, Double, Sheathed To Banana Plug, Double, Sheathed DMM Test Leads 600VAC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
6283-C-36
Test Leads 6283-C-36
Test Leads SHROUDED DOUBLE BA

Test Leads SHROUDED DOUBLE BA

Buy Now Datasheet
Test Lead, Black, 914.4Mm, 600V; Test Connector Type A Pomona - 10M5041 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 914.4Mm, 600V; Test Connector Type A Pomona
10M5041
Test Lead, Black, 914.4Mm, 600V; Test Connector Type A Pomona 10M5041
TEST LEAD, BLACK, 914.4MM, 600V; Test Connector Type A:4mm Dual Banana Plug, Shrouded; Test Connector Type B:4mm Dual Banana Plug, Shrouded; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black RoHS Compliant: Yes

TEST LEAD, BLACK, 914.4MM, 600V; Test Connector Type A:4mm Dual Banana Plug, Shrouded; Test Connector Type B:4mm Dual Banana Plug, Shrouded; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2145-ND 6283-C-36 10M5041
Product Name Banana, Meter Interface Test Leads Test Lead, Black, 914.4Mm, 600V; Test Connector Type A Pomona
Probe Configuration Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Long Handle Probe to R/A Banana Plug, 18 AWG PVC Test Lead - 63140 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details