The 6275 is a test lead from Pomona.
Miniature probe is the perfect size for probing tiny, high-density circuits.
Gold plated pogo pin tip keeps constant pressure on test point for consistent readings.
Replaceable probe tips.
Safety design complies with all the latest standards.
Silicone insulated wire for extreme flexibility and high temperature resistance.
Wear indication with dual extruded silicone leads shows black inner layer for increased safety.
Materials:
Probe Body: Insulation - Gray Santoprene®
Rubber over Polypropylene.
Right Angle Sheath Banana Plug:
Plug Body: Nickel Plated Brass.
Banana Plug Spring: Nickel Plated Beryllium
Copper.
Insulation: Santoprene®
Wire: 20 AWG, gray silicon rubber 0.089 (2,26mm)
O.D.
Probe Tips: Gold plated or Stainless Steel
The 6275 is a test lead from Pomona.
- Miniature probe is the perfect size for probing tiny, high-density circuits.
- Gold plated pogo pin tip keeps constant pressure on test point for consistent readings.
- Replaceable probe tips.
- Safety design complies with all the latest standards.
- Silicone insulated wire for extreme flexibility and high temperature resistance.
- Wear indication with dual extruded silicone leads shows black inner layer for increased safety.
Materials:
- Probe Body: Insulation - Gray Santoprene®
- Rubber over Polypropylene.
- Right Angle Sheath Banana Plug:
- Plug Body: Nickel Plated Brass.
- Banana Plug Spring: Nickel Plated Beryllium
- Copper.
- Insulation: Santoprene®
- Wire: 20 AWG, gray silicon rubber 0.089 (2,26mm)
- O.D.
- Probe Tips: Gold plated or Stainless Steel