Pomona Electronics Multimeter Leads 6275

Description
6275,PRECISION ELECT. PROBE SET
Request a Quote Datasheet
Description
6275,PRECISION ELECT. PROBE SET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 2218262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
2218262
Multimeter Leads 2218262
6275,PRECISION ELECT. PROBE SET

6275,PRECISION ELECT. PROBE SET

Supplier's Site
Banana, Meter Interface - 501-1248-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1248-ND
Banana, Meter Interface 501-1248-ND
"39.4"" (1000.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000VAC (1kV)"

"39.4"" (1000.00mm) Banana Plug, Single, Sheathed, Right Angle To Test Probe DMM Test Leads 1000VAC (1kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
6275
Test Probes 6275
Test Probes TEST LEADSET PREC

Test Probes TEST LEADSET PREC

Buy Now Datasheet
Test Lead Set, Black, Red, 1M, 1Kv, 3A; Test Connector Type A Pomona - 15J8241 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1M, 1Kv, 3A; Test Connector Type A Pomona
15J8241
Test Lead Set, Black, Red, 1M, 1Kv, 3A; Test Connector Type A Pomona 15J8241
TEST LEAD SET, BLACK, RED, 1M, 1KV, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:3A; Insulator Colour:Black, Red; Product Range:- RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1M, 1KV, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:3A; Insulator Colour:Black, Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead Set, Black, Red, 1M, 1Kv, 3A; Test Connector Type A Pomona - 91B1291 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1M, 1Kv, 3A; Test Connector Type A Pomona
91B1291
Test Lead Set, Black, Red, 1M, 1Kv, 3A; Test Connector Type A Pomona 91B1291
TEST LEAD SET, BLACK, RED, 1M, 1KV, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:3A; Insulator Colour:Black, Red; Product Range:- RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1M, 1KV, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:3A; Insulator Colour:Black, Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2218262 501-1248-ND 6275 15J8241
Product Name Multimeter Leads Banana, Meter Interface Test Probes Test Lead Set, Black, Red, 1M, 1Kv, 3A; Test Connector Type A Pomona
Probe Configuration Right Angle, Banana Jack Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XJ Macro-Hook to Stacking Banana Plug, 18 AWG PVC Test Lead - 601XJ - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended / Wireless Test Spring Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details