Pomona Electronics EXTENDED FINE PT TIP ADAP SET (SET RED/BLACK) 6262-02

Description
Features Test tip adapter has been designed to IEC 1010, which is the latest international safety standard. Snaps onto Pomona's DMM Probes with .080" (2 mm) O.D. Tips, such as model 5519A. Adapter allows access to hard to reach test points. Tip is insulated to the point to prevent shorting of adjacent components. Materials Tip: Stainless Steel Tip Insulation: Kynar Body: Polypropylene, Fire Retardant, UL94 V-2 Rated, Color: One Red, One Black Rating IEC 1010-2-031, Category II, P2 Compliant Operating Voltage: 300 Vrms/DC Current: 3 Amperes
Description
Features Test tip adapter has been designed to IEC 1010, which is the latest international safety standard. Snaps onto Pomona's DMM Probes with .080" (2 mm) O.D. Tips, such as model 5519A. Adapter allows access to hard to reach test points. Tip is insulated to the point to prevent shorting of adjacent components. Materials Tip: Stainless Steel Tip Insulation: Kynar Body: Polypropylene, Fire Retardant, UL94 V-2 Rated, Color: One Red, One Black Rating IEC 1010-2-031, Category II, P2 Compliant Operating Voltage: 300 Vrms/DC Current: 3 Amperes

Suppliers

Company
Product
Description
Supplier Links
EXTENDED FINE PT TIP ADAP SET (SET RED/BLACK) - 70197582 - Allied Electronics, Inc.
Fort Worth, TX, USA
EXTENDED FINE PT TIP ADAP SET (SET RED/BLACK)
70197582
EXTENDED FINE PT TIP ADAP SET (SET RED/BLACK) 70197582
Features Test tip adapter has been designed to IEC 1010, which is the latest international safety standard. Snaps onto Pomona's DMM Probes with .080" (2 mm) O.D. Tips, such as model 5519A. Adapter allows access to hard to reach test points. Tip is insulated to the point to prevent shorting of adjacent components. Materials Tip: Stainless Steel Tip Insulation: Kynar Body: Polypropylene, Fire Retardant, UL94 V-2 Rated, Color: One Red, One Black Rating IEC 1010-2-031, Category II, P2 Compliant Operating Voltage: 300 Vrms/DC Current: 3 Amperes

Features
Test tip adapter has been designed to IEC 1010, which is the latest international safety standard. Snaps onto Pomona's DMM Probes with .080" (2 mm) O.D. Tips, such as model 5519A. Adapter allows access to hard to reach test points. Tip is insulated to the point to prevent shorting of adjacent components.
Materials

  • Tip: Stainless Steel
  • Tip Insulation: Kynar
  • Body: Polypropylene, Fire Retardant, UL94 V-2 Rated, Color: One Red, One Black
    Rating
  • IEC 1010-2-031, Category II, P2 Compliant
  • Operating Voltage: 300 Vrms/DC
  • Current: 3 Amperes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70197582
Product Name EXTENDED FINE PT TIP ADAP SET (SET RED/BLACK)
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details