Pomona Electronics Test Lead Coupler Set; Gender Pomona 6252

Description
TEST LEAD COUPLER SET; Gender:Receptacle, Receptacle; Connector Mounting:-; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Contact Material:Brass; Body Length:2.1" RoHS Compliant: Yes
Datasheet
Description
TEST LEAD COUPLER SET; Gender:Receptacle, Receptacle; Connector Mounting:-; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Contact Material:Brass; Body Length:2.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Coupler Set; Gender Pomona - 02B1772 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Coupler Set; Gender Pomona
02B1772
Test Lead Coupler Set; Gender Pomona 02B1772
TEST LEAD COUPLER SET; Gender:Receptacle, Receptacle; Connector Mounting:-; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Contact Material:Brass; Body Length:2.1" RoHS Compliant: Yes

TEST LEAD COUPLER SET; Gender:Receptacle, Receptacle; Connector Mounting:-; Current Rating:10A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Contact Material:Brass; Body Length:2.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02B1772
Product Name Test Lead Coupler Set; Gender Pomona
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 47581853 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 24 volts
Current Rating 12.0 amps
View Details
Din Rail, Channel - 2946-2000-5311/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Right Angle SMA Female to SMA Male, Adapter - 9247 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details