Pomona Electronics Banana, Meter Interface 6249-36-2

Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook DMM Test Leads 300VAC"
Request a Quote Datasheet
Description
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook DMM Test Leads 300VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1598-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1598-ND
Banana, Meter Interface 501-1598-ND
"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook DMM Test Leads 300VAC"

"36.0"" (914.40mm) Banana Plug, Single, Stackable To Mini Hook DMM Test Leads 300VAC"

Buy Now Datasheet
Test Lead, Red, 914.4Mm, 60V, 5A; Grabber Test Lead Type Pomona - 10M5040 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 914.4Mm, 60V, 5A; Grabber Test Lead Type Pomona
10M5040
Test Lead, Red, 914.4Mm, 60V, 5A; Grabber Test Lead Type Pomona 10M5040
TEST LEAD, RED, 914.4MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, RED, 914.4MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
6249-36-2
Test Leads 6249-36-2
Test Leads MINGRABBER TEST C

Test Leads MINGRABBER TEST C

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1598-ND 10M5040 6249-36-2
Product Name Banana, Meter Interface Test Lead, Red, 914.4Mm, 60V, 5A; Grabber Test Lead Type Pomona Test Leads
Probe Configuration Hook; Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Alligator Clip to 0.14″ Spade Lug, 22 AWG PVC Test Lead - 289 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details