Pomona Electronics Banana, Meter Interface 6249-24-2

Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook DMM Test Leads 300VAC"
Request a Quote Datasheet
Description
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook DMM Test Leads 300VAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1465-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1465-ND
Banana, Meter Interface 501-1465-ND
"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook DMM Test Leads 300VAC"

"24.0"" (609.60mm) Banana Plug, Single, Stackable To Mini Hook DMM Test Leads 300VAC"

Buy Now Datasheet
Test Lead, Red, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona - 10M5038 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona
10M5038
Test Lead, Red, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona 10M5038
TEST LEAD, RED, 609.6MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:60VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead, Minigrabber, Hook Clip To 4Mm Banana Plug, Red, 60 V, 5 A, 609.6 Mm Rohs Compliant Pomona - 51X2201 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Minigrabber, Hook Clip To 4Mm Banana Plug, Red, 60 V, 5 A, 609.6 Mm Rohs Compliant Pomona
51X2201
Test Lead, Minigrabber, Hook Clip To 4Mm Banana Plug, Red, 60 V, 5 A, 609.6 Mm Rohs Compliant Pomona 51X2201
Test Lead, Minigrabber, Hook Clip to 4mm Banana Plug, Red, 60 V, 5 A, 609.6 mm RoHS Compliant: Yes

Test Lead, Minigrabber, Hook Clip to 4mm Banana Plug, Red, 60 V, 5 A, 609.6 mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
6249-24-2
Test Leads 6249-24-2
Test Leads MINGRABBER TEST C

Test Leads MINGRABBER TEST C

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1465-ND 10M5038 51X2201 6249-24-2
Product Name Banana, Meter Interface Test Lead, Red, 609.6Mm, 60V, 5A; Grabber Test Lead Type Pomona Test Lead, Minigrabber, Hook Clip To 4Mm Banana Plug, Red, 60 V, 5 A, 609.6 Mm Rohs Compliant Pomona Test Leads
Probe Configuration Hook; Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9517A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Needle Tip Probe to Shrouded R/A Banana Plug, 20 AWG PVC Coil Cord Test Lead - 63234C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Test Leads - 2035552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm banana plug
Approvals RoHS Compliant
View Details