"12.0"" (304.80mm) Banana Plug, Single, Stackable To Mini Hook DMM Test Leads 300VAC"
TEST LEAD, BLACK, 304.8MM, 60V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:5A; Cable Length:12" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 501-2233-ND | 10M5035 | 6249-12-0 |
| Product Name | Banana, Meter Interface | Test Lead, Black, 304.8Mm, 60V, 5A; Grabber Test Lead Type Pomona | Test Leads |
| Probe Configuration | Hook; Pin and Socket; DMM Test Leads |