Pomona Electronics Banana, Meter Interface 6245-48-2

Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Mini Hook DMM Test Leads 300VAC, DC"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Mini Hook DMM Test Leads 300VAC, DC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2231-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2231-ND
Banana, Meter Interface 501-2231-ND
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Mini Hook DMM Test Leads 300VAC, DC"

"48.0"" (1219.20mm) Banana Plug, Single, Sheathed To Mini Hook DMM Test Leads 300VAC, DC"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Leads
6245-48-2
Test Leads 6245-48-2
Test Leads MINGRABBER TEST C

Test Leads MINGRABBER TEST C

Buy Now Datasheet
Test Lead, Red, 1.22M, 300Vrms, 5A; Test Connector Type A Pomona - 78Y6968 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.22M, 300Vrms, 5A; Test Connector Type A Pomona
78Y6968
Test Lead, Red, 1.22M, 300Vrms, 5A; Test Connector Type A Pomona 78Y6968
TEST LEAD, RED, 1.22M, 300VRMS, 5A; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:300Vrms; Current Rating:5A; Insulator Colour:Red; Lead Length - Metric:1.22m; Lead Length - RoHS Compliant: Yes

TEST LEAD, RED, 1.22M, 300VRMS, 5A; Test Connector Type A:Hook Clip; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:300Vrms; Current Rating:5A; Insulator Colour:Red; Lead Length - Metric:1.22m; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2231-ND 6245-48-2 78Y6968
Product Name Banana, Meter Interface Test Leads Test Lead, Red, 1.22M, 300Vrms, 5A; Test Connector Type A Pomona
Probe Configuration Hook; Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Coaxial in-line Power Sensor - 9516A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details