Pomona Electronics Banana Plug; Plug; Brass (Body); NickelPlating; 18 AWG; 65 x 36; 48 in.; Red 6245-48-2

Description
Minipincer® Test Clip To Stacking Banana Plug, 20 AWG, Beryllium Copper Spring 18 AWG silicone insulated wire. Rating: 1000 V, 5 amps per IEC1010-2-031 CAT III P2. Standard Colors: Black and red. Plug is molded directly to the cable in an integral one-piece design and the wire is double crimped for a long lasting connection.
Description
Minipincer® Test Clip To Stacking Banana Plug, 20 AWG, Beryllium Copper Spring 18 AWG silicone insulated wire. Rating: 1000 V, 5 amps per IEC1010-2-031 CAT III P2. Standard Colors: Black and red. Plug is molded directly to the cable in an integral one-piece design and the wire is double crimped for a long lasting connection.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; Plug; Brass (Body); NickelPlating; 18 AWG; 65 x 36; 48 in.; Red - 70198351 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Plug; Brass (Body); NickelPlating; 18 AWG; 65 x 36; 48 in.; Red
70198351
Banana Plug; Plug; Brass (Body); NickelPlating; 18 AWG; 65 x 36; 48 in.; Red 70198351
Minipincer® Test Clip To Stacking Banana Plug, 20 AWG, Beryllium Copper Spring 18 AWG silicone insulated wire. Rating: 1000 V, 5 amps per IEC1010-2-031 CAT III P2. Standard Colors: Black and red. Plug is molded directly to the cable in an integral one-piece design and the wire is double crimped for a long lasting connection.

Minipincer® Test Clip To Stacking Banana Plug, 20 AWG, Beryllium Copper Spring
18 AWG silicone insulated wire. Rating: 1000 V, 5 amps per IEC1010-2-031 CAT III P2. Standard Colors: Black and red.
Plug is molded directly to the cable in an integral one-piece design and the wire is double crimped for a long lasting connection.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198351
Product Name Banana Plug; Plug; Brass (Body); NickelPlating; 18 AWG; 65 x 36; 48 in.; Red
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data