Pomona Electronics Banana, Meter Interface 6244-48-2

Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Mini Hook DMM Test Leads 300VAC, DC"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Mini Hook DMM Test Leads 300VAC, DC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-2350-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-2350-ND
Banana, Meter Interface 501-2350-ND
"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Mini Hook DMM Test Leads 300VAC, DC"

"48.0"" (1219.20mm) Banana Plug, Single, Sheathed, Right Angle To Mini Hook DMM Test Leads 300VAC, DC"

Buy Now Datasheet
Test Lead, Red, 1.219M, 300V, 5A; Grabber Test Lead Type Pomona - 10M5028 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 1.219M, 300V, 5A; Grabber Test Lead Type Pomona
10M5028
Test Lead, Red, 1.219M, 300V, 5A; Grabber Test Lead Type Pomona 10M5028
TEST LEAD, RED, 1.219M, 300V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Right Angle Banana Plug, Shrouded; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

TEST LEAD, RED, 1.219M, 300V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Right Angle Banana Plug, Shrouded; Lead Length - Imperial:47"; Lead Length - Metric:1.2m; Insulator Colour:Red; Current Rating:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
6244-48-2
Test Leads 6244-48-2
Test Leads MINIGRABBER TST CLIP RIGHT ANGLE,RED

Test Leads MINIGRABBER TST CLIP RIGHT ANGLE,RED

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-2350-ND 10M5028 6244-48-2
Product Name Banana, Meter Interface Test Lead, Red, 1.219M, 300V, 5A; Grabber Test Lead Type Pomona Test Leads
Probe Configuration Hook; Pin and Socket; DMM Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Test Leads - 2222624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
XPL Pistol Grip to Lead Only, 18 AWG PVC Test Lead - 613XPL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details