Fits most fluke, meterman, hp etc meters, red
Surface Mounted Grabber® Test Clip to Stacking Banana Plug, 22 AWG, 150 VAC⁄VDC
18 AWG silicone insulated wire. Rating: 1000 V, 5 amps per IEC1010-2-031 CAT III P2. Standard Colors: Black and red.
| Pomona Electronics | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 6244-48-2 | 70198349 |
| Product Name | Test Clip; Test Clip to Sheathed BananaPlug; Beryllium Copper; Gold Plated | |
| Product Type | Test Cable | |
| Cable Jacket | Silicon Rubber | |
| Cable Insulation | Silicon Rubber | |
| Cable Conductor | Copper |