Pomona Electronics Banana, Meter Interface 6235

Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Test Probe Patch Cord 1200VAC (1.2kV)"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Test Probe Patch Cord 1200VAC (1.2kV)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 501-1246-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
501-1246-ND
Banana, Meter Interface 501-1246-ND
"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Test Probe Patch Cord 1200VAC (1.2kV)"

"48.0"" (1219.20mm) Banana Plug, Single, Stackable To Test Probe Patch Cord 1200VAC (1.2kV)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
6235
Test Probes 6235
Test Probes SMD MICRO PROBE SET

Test Probes SMD MICRO PROBE SET

Buy Now Datasheet
Test Lead Set, Black/red, 1.219M, 1.2Kv, 5A; Test Connector Type A Pomona - 02B1743 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black/red, 1.219M, 1.2Kv, 5A; Test Connector Type A Pomona
02B1743
Test Lead Set, Black/red, 1.219M, 1.2Kv, 5A; Test Connector Type A Pomona 02B1743
TEST LEAD SET, BLACK/RED, 1.219M, 1.2KV, 5A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:1.2kV; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m RoHS Compliant: Yes

TEST LEAD SET, BLACK/RED, 1.219M, 1.2KV, 5A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:1.2kV; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 501-1246-ND 6235 02B1743
Product Name Banana, Meter Interface Test Probes Test Lead Set, Black/red, 1.219M, 1.2Kv, 5A; Test Connector Type A Pomona
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Alligator Clip to 0.080″ Stacking Pin Plug, 22 AWG PVC Test Lead - 283 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details