Keithley Instruments, Inc. Current Source 6221

Description
The 6221 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Source AC currents from 4pA to 210mA peak to peak for AC characterization of components and materials The 6221’s 10 MHz output update rate generates smooth sine waves up to 100 kHz Built-in standard and arbitrary waveform generators with 1 mHz to 100 kHz frequency range Applications include use as a complex programmable load or sensor signal and for noise emulation Programmable pulse widths as short as 5μs, limiting power dissipation in delicate components Supports pulsed I-V measurements down to 50μs when used with Model 2182A Nanovoltmeter Built-in Ethernet interface for easy remote control without a GPIB controller card Built-in RS-232, GPIB, Trigger Link, and digital I/O interfaces Reconfigurable triax output simplifies matching the application's guarding requirements Model 220 emulation mode eliminates need to reprogram existing applications Instrument control software available for both Macintosh and PC controllers Applications: Nanotechnology: Differential conductance, Pulsed sourcing and resistance Optoelectronics: Pulsed I-V Replacement for AC resistance bridges (when used with Model 2182A) Measuring resistance with low power Replacement for lock-in amplifiers (when used with Model 2182A) Measuring resistance with low noise The Keithley 6221 AC and DC Current Source combine ease of use with exceptionally low current noise. Low current sourcing is critical to applications in test environments ranging from R&D to production, especially in the semiconductor, nanotechnology, and superconductor industries. High sourcing accuracy and built-in control functions make the 6221 ideal for applications like Hall measurements, resistance measurements using delta mode, pulsed measurements, and differential conductance measurements.
Datasheet
Description
The 6221 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Source AC currents from 4pA to 210mA peak to peak for AC characterization of components and materials The 6221’s 10 MHz output update rate generates smooth sine waves up to 100 kHz Built-in standard and arbitrary waveform generators with 1 mHz to 100 kHz frequency range Applications include use as a complex programmable load or sensor signal and for noise emulation Programmable pulse widths as short as 5μs, limiting power dissipation in delicate components Supports pulsed I-V measurements down to 50μs when used with Model 2182A Nanovoltmeter Built-in Ethernet interface for easy remote control without a GPIB controller card Built-in RS-232, GPIB, Trigger Link, and digital I/O interfaces Reconfigurable triax output simplifies matching the application's guarding requirements Model 220 emulation mode eliminates need to reprogram existing applications Instrument control software available for both Macintosh and PC controllers Applications: Nanotechnology: Differential conductance, Pulsed sourcing and resistance Optoelectronics: Pulsed I-V Replacement for AC resistance bridges (when used with Model 2182A) Measuring resistance with low power Replacement for lock-in amplifiers (when used with Model 2182A) Measuring resistance with low noise The Keithley 6221 AC and DC Current Source combine ease of use with exceptionally low current noise. Low current sourcing is critical to applications in test environments ranging from R&D to production, especially in the semiconductor, nanotechnology, and superconductor industries. High sourcing accuracy and built-in control functions make the 6221 ideal for applications like Hall measurements, resistance measurements using delta mode, pulsed measurements, and differential conductance measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Source - 6221 - ValueTronics International, Inc.
Elgin, IL, USA
Current Source
6221
Current Source 6221
The 6221 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Source AC currents from 4pA to 210mA peak to peak for AC characterization of components and materials The 6221’s 10 MHz output update rate generates smooth sine waves up to 100 kHz Built-in standard and arbitrary waveform generators with 1 mHz to 100 kHz frequency range Applications include use as a complex programmable load or sensor signal and for noise emulation Programmable pulse widths as short as 5μs, limiting power dissipation in delicate components Supports pulsed I-V measurements down to 50μs when used with Model 2182A Nanovoltmeter Built-in Ethernet interface for easy remote control without a GPIB controller card Built-in RS-232, GPIB, Trigger Link, and digital I/O interfaces Reconfigurable triax output simplifies matching the application's guarding requirements Model 220 emulation mode eliminates need to reprogram existing applications Instrument control software available for both Macintosh and PC controllers Applications: Nanotechnology: Differential conductance, Pulsed sourcing and resistance Optoelectronics: Pulsed I-V Replacement for AC resistance bridges (when used with Model 2182A) Measuring resistance with low power Replacement for lock-in amplifiers (when used with Model 2182A) Measuring resistance with low noise The Keithley 6221 AC and DC Current Source combine ease of use with exceptionally low current noise. Low current sourcing is critical to applications in test environments ranging from R&D to production, especially in the semiconductor, nanotechnology, and superconductor industries. High sourcing accuracy and built-in control functions make the 6221 ideal for applications like Hall measurements, resistance measurements using delta mode, pulsed measurements, and differential conductance measurements.

The 6221 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current.

Additional Features:

  • Source AC currents from 4pA to 210mA peak to peak for AC characterization of components and materials
  • The 6221’s 10 MHz output update rate generates smooth sine waves up to 100 kHz
  • Built-in standard and arbitrary waveform generators with 1 mHz to 100 kHz frequency range
  • Applications include use as a complex programmable load or sensor signal and for noise emulation
  • Programmable pulse widths as short as 5μs, limiting power dissipation in delicate components
  • Supports pulsed I-V measurements down to 50μs when used with Model 2182A Nanovoltmeter
  • Built-in Ethernet interface for easy remote control without a GPIB controller card
  • Built-in RS-232, GPIB, Trigger Link, and digital I/O interfaces
  • Reconfigurable triax output simplifies matching the application's guarding requirements
  • Model 220 emulation mode eliminates need to reprogram existing applications
  • Instrument control software available for both Macintosh and PC controllers

Applications:

  • Nanotechnology: Differential conductance, Pulsed sourcing and resistance
  • Optoelectronics: Pulsed I-V
  • Replacement for AC resistance bridges (when used with Model 2182A)
  • Measuring resistance with low power
  • Replacement for lock-in amplifiers (when used with Model 2182A)
  • Measuring resistance with low noise

The Keithley 6221 AC and DC Current Source combine ease of use with exceptionally low current noise. Low current sourcing is critical to applications in test environments ranging from R&D to production, especially in the semiconductor, nanotechnology, and superconductor industries. High sourcing accuracy and built-in control functions make the 6221 ideal for applications like Hall measurements, resistance measurements using delta mode, pulsed measurements, and differential conductance measurements.

Supplier's Site Datasheet
Current Source - 6221 - ValueTronics International, Inc.
Elgin, IL, USA
Current Source
6221
Current Source 6221
The 6221 is a current source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Source AC currents from 4pA to 210mA peak to peak for AC characterization of components and materials 65000-point source memory allows executing comprehensive test current sweeps directly from the current source Built-in RS-232, GPIB, Trigger Link, and digital I/O interfaces Reconfigurable triax output simplifies matching the application’s guarding requirements Model 220 emulation mode eliminates need to reprogram existing applications The 6221’s 10 MHz output update rate generates smooth sine waves up to 100 kHz Built-in standard and arbitrary waveform generators with 1 mHz to 100 kHz frequency range. Applications include use as a complex programmable load or sensor signal and for noise emulation Programmable pulse widths as short as 5μs, limiting power dissipation in delicate components Supports pulsed I-V measurements down to 50μs when used with Model 2182A Nanovoltmeter Built-in Ethernet interface for easy remote control without a GPIB controller card Applications: Nanotechnology: Differential conductance, Pulsed sourcing and resistance Optoelectronics: Pulsed I-V Replacement for AC resistance bridges (when used with Model 2182A) Measuring resistance with low power Replacement for lock-in amplifiers (when used with Model 2182A) Measuring resistance with low noise The Keithley 6221 AC and DC Current Source combine ease of use with exceptionally low current noise. Low current sourcing is critical to applications in test environments ranging from R&D to production, especially in the semiconductor, nanotechnology, and superconductor industries. High sourcing accuracy and built-in control functions make the Keithley 6221 ideal for applications like Hall measurements, resistance measurements using delta mode, pulsed measurements, and differential conductance measurements.

The 6221 is a current source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current.

Additional Features:

  • Source AC currents from 4pA to 210mA peak to peak for AC characterization of components and materials
  • 65000-point source memory allows executing comprehensive test current sweeps directly from the current source
  • Built-in RS-232, GPIB, Trigger Link, and digital I/O interfaces
  • Reconfigurable triax output simplifies matching the application’s guarding requirements
  • Model 220 emulation mode eliminates need to reprogram existing applications
  • The 6221’s 10 MHz output update rate generates smooth sine waves up to 100 kHz
  • Built-in standard and arbitrary waveform generators with 1 mHz to 100 kHz frequency range.
  • Applications include use as a complex programmable load or sensor signal and for noise emulation
  • Programmable pulse widths as short as 5μs, limiting power dissipation in delicate components
  • Supports pulsed I-V measurements down to 50μs when used with Model 2182A Nanovoltmeter
  • Built-in Ethernet interface for easy remote control without a GPIB controller card

Applications:

  • Nanotechnology: Differential conductance, Pulsed sourcing and resistance
  • Optoelectronics: Pulsed I-V
  • Replacement for AC resistance bridges (when used with Model 2182A)
  • Measuring resistance with low power
  • Replacement for lock-in amplifiers (when used with Model 2182A)
  • Measuring resistance with low noise

The Keithley 6221 AC and DC Current Source combine ease of use with exceptionally low current noise. Low current sourcing is critical to applications in test environments ranging from R&D to production, especially in the semiconductor, nanotechnology, and superconductor industries. High sourcing accuracy and built-in control functions make the Keithley 6221 ideal for applications like Hall measurements, resistance measurements using delta mode, pulsed measurements, and differential conductance measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6221
Product Name Current Source
Type Current Source
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details