Keithley Instruments, Inc. Source Meter, Ac & Dc Current, 11W; Product Range Keithley 6221-US

Description
SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes
Datasheet
Description
SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Source Meter, Ac & Dc Current, 11W; Product Range Keithley - 62W3597 - Newark, An Avnet Company
Chicago, IL, United States
Source Meter, Ac & Dc Current, 11W; Product Range Keithley
62W3597
Source Meter, Ac & Dc Current, 11W; Product Range Keithley 62W3597
SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes

SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62W3597
Product Name Source Meter, Ac & Dc Current, 11W; Product Range Keithley
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - PRO80-125T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details