Keithley Instruments, Inc. Source Meter, Ac & Dc Current, 11W; Product Range Keithley 6221/2182A-US

Description
SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes
Datasheet
Description
SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Source Meter, Ac & Dc Current, 11W; Product Range Keithley - 62W3598 - Newark, An Avnet Company
Chicago, IL, United States
Source Meter, Ac & Dc Current, 11W; Product Range Keithley
62W3598
Source Meter, Ac & Dc Current, 11W; Product Range Keithley 62W3598
SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes

SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62W3598
Product Name Source Meter, Ac & Dc Current, 11W; Product Range Keithley
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data