Keithley Instruments, Inc. Current Source 6220

Description
The 6220 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Source and sink (programmable load) 100fA to 100mA 1014ω output impedance ensures stable current sourcing into variable loads 65000-point source memory allows executing comprehensive test current sweeps directly from the current source Built-in RS-232, GPIB, Trigger Link, and digital I/O interfaces Reconfigurable triax output simplifies matching the application's guarding requirements Model 220 emulation mode eliminates need to reprogram existing applications The Keithley 6220 DC Current Source combines ease of use with exceptionally low current noise. Low current sourcing is critical to applications in test environments ranging from R&D to production, especially in the semiconductor, nanotechnology, and superconductor industries. High sourcing accuracy and built-in control functions make the Model 6220 ideal for applications like Hall measurements, resistance measurements using delta mode, pulsed measurements, and differential conductance measurements.
Datasheet
Description
The 6220 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Source and sink (programmable load) 100fA to 100mA 1014ω output impedance ensures stable current sourcing into variable loads 65000-point source memory allows executing comprehensive test current sweeps directly from the current source Built-in RS-232, GPIB, Trigger Link, and digital I/O interfaces Reconfigurable triax output simplifies matching the application's guarding requirements Model 220 emulation mode eliminates need to reprogram existing applications The Keithley 6220 DC Current Source combines ease of use with exceptionally low current noise. Low current sourcing is critical to applications in test environments ranging from R&D to production, especially in the semiconductor, nanotechnology, and superconductor industries. High sourcing accuracy and built-in control functions make the Model 6220 ideal for applications like Hall measurements, resistance measurements using delta mode, pulsed measurements, and differential conductance measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Source - 6220 - ValueTronics International, Inc.
Elgin, IL, USA
Current Source
6220
Current Source 6220
The 6220 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: Source and sink (programmable load) 100fA to 100mA 1014ω output impedance ensures stable current sourcing into variable loads 65000-point source memory allows executing comprehensive test current sweeps directly from the current source Built-in RS-232, GPIB, Trigger Link, and digital I/O interfaces Reconfigurable triax output simplifies matching the application's guarding requirements Model 220 emulation mode eliminates need to reprogram existing applications The Keithley 6220 DC Current Source combines ease of use with exceptionally low current noise. Low current sourcing is critical to applications in test environments ranging from R&D to production, especially in the semiconductor, nanotechnology, and superconductor industries. High sourcing accuracy and built-in control functions make the Model 6220 ideal for applications like Hall measurements, resistance measurements using delta mode, pulsed measurements, and differential conductance measurements.

The 6220 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and independent. A dependent current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current.

Additional Features:

  • Source and sink (programmable load) 100fA to 100mA
  • 1014Ω output impedance ensures stable current sourcing into variable loads
  • 65000-point source memory allows executing comprehensive test current sweeps directly from the current source
  • Built-in RS-232, GPIB, Trigger Link, and digital I/O interfaces
  • Reconfigurable triax output simplifies matching the application's guarding requirements
  • Model 220 emulation mode eliminates need to reprogram existing applications

The Keithley 6220 DC Current Source combines ease of use with exceptionally low current noise. Low current sourcing is critical to applications in test environments ranging from R&D to production, especially in the semiconductor, nanotechnology, and superconductor industries. High sourcing accuracy and built-in control functions make the Model 6220 ideal for applications like Hall measurements, resistance measurements using delta mode, pulsed measurements, and differential conductance measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 6220
Product Name Current Source
Type Current Source
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6839-ea-pu-10750-120-4u-30000w-32058 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details