Pomona Electronics Test Leads 6204A

Description
Test Leads DMM TEST LEAD KIT
Datasheet
Description
Test Leads DMM TEST LEAD KIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
6204A
Test Leads 6204A
Test Leads DMM TEST LEAD KIT

Test Leads DMM TEST LEAD KIT

Buy Now Datasheet
Test Lead Kits, Dmms; Kit Contents Pomona - 02B1738 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kits, Dmms; Kit Contents Pomona
02B1738
Test Lead Kits, Dmms; Kit Contents Pomona 02B1738
TEST LEAD KITS, DMMs; Kit Contents:6 x Test Leads, 2 x Test Probes, 2 x Alligator Clips, 2 x Spade Lugs, 4 x Test Tips; Product Range:- RoHS Compliant: Yes

TEST LEAD KITS, DMMs; Kit Contents:6 x Test Leads, 2 x Test Probes, 2 x Alligator Clips, 2 x Spade Lugs, 4 x Test Tips; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 6204A 02B1738
Product Name Test Leads Test Lead Kits, Dmms; Kit Contents Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana Plug Jumper, 18 AWG PVC Test Lead - 9105H - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details