Pomona Electronics Test Leads 6175

Description
Test Leads TEST COMPANION KIT
Datasheet
Description
Test Leads TEST COMPANION KIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
6175
Test Leads 6175
Test Leads TEST COMPANION KIT

Test Leads TEST COMPANION KIT

Buy Now Datasheet
Test Lead Kit, Dmms; Kit Contents Pomona - 48F1175 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit, Dmms; Kit Contents Pomona
48F1175
Test Lead Kit, Dmms; Kit Contents Pomona 48F1175
TEST LEAD KIT, DMMs; Kit Contents:4 x Test Leads, 2 x Test Probes, 2 x Alligator Clips, 2 x Patch Cords, 1 x Probe Tip, 1 x Adapter; Product Range:-; For Use With:Digital Multimeter RoHS Compliant: Yes

TEST LEAD KIT, DMMs; Kit Contents:4 x Test Leads, 2 x Test Probes, 2 x Alligator Clips, 2 x Patch Cords, 1 x Probe Tip, 1 x Adapter; Product Range:-; For Use With:Digital Multimeter RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 6175 48F1175
Product Name Test Leads Test Lead Kit, Dmms; Kit Contents Pomona
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Retractable Shrouded Banana Plug Jumper, 18 AWG PVC Test Lead - 9871 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details