Pomona Electronics IC Clips 6108

Description
"SOIC, 0.30 to 0.60"" Wide Test Clip 40 (2 x 20)"
Request a Quote Datasheet
Description
"SOIC, 0.30 to 0.60"" Wide Test Clip 40 (2 x 20)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Clips - 6108-ND - DigiKey
Thief River Falls, MN, United States
IC Clips
6108-ND
IC Clips 6108-ND
"SOIC, 0.30 to 0.60"" Wide Test Clip 40 (2 x 20)"

"SOIC, 0.30 to 0.60"" Wide Test Clip 40 (2 x 20)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Clips
6108
Test Clips 6108
Test Clips SOIC CLIP 40 PIN

Test Clips SOIC CLIP 40 PIN

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 6108-ND 6108
Product Name IC Clips Test Clips
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
0.030″ Dia. Socket to Meter Banana Plug , 22 AWG PVC Test Lead - 9870 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details