Pomona Electronics IC Clips 6107

Description
"SOIC, 0.30 to 0.60"" Wide Test Clip 32 (2 x 16)"
Request a Quote Datasheet
Description
"SOIC, 0.30 to 0.60"" Wide Test Clip 32 (2 x 16)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Clips - 501-1723-ND - DigiKey
Thief River Falls, MN, United States
IC Clips
501-1723-ND
IC Clips 501-1723-ND
"SOIC, 0.30 to 0.60"" Wide Test Clip 32 (2 x 16)"

"SOIC, 0.30 to 0.60"" Wide Test Clip 32 (2 x 16)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Clips
6107
Test Clips 6107
Test Clips SOIC CLIP 32 PIN

Test Clips SOIC CLIP 32 PIN

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 501-1723-ND 6107
Product Name IC Clips Test Clips
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Probes - 1038371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details