Pomona Electronics Test Probes 6102A

Description
Test Probes OSCILLOSCOPE PROBE
Datasheet
Description
Test Probes OSCILLOSCOPE PROBE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
6102A
Test Probes 6102A
Test Probes OSCILLOSCOPE PROBE

Test Probes OSCILLOSCOPE PROBE

Buy Now Datasheet
Test Probe; Oscilloscope Probe Function Pomona - 16F4659 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Oscilloscope Probe Function Pomona
16F4659
Test Probe; Oscilloscope Probe Function Pomona 16F4659
TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:2m RoHS Compliant: Yes

TEST PROBE; Oscilloscope Probe Function:Passive; Bandwidth:250MHz; Input Voltage Max:300V; Test Probe Attenuation:10:1; For Use With:General Purpose Oscilloscopes; Product Range:-; Lead Length:2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 6102A 16F4659
Product Name Test Probes Test Probe; Oscilloscope Probe Function Pomona
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 461-1135-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details