Eagle Signal Controls DNHR Relay Sockets 60SR3P06

Description
Relay Socket, 11 Pin Round, Snap On/
Datasheet
Description
Relay Socket, 11 Pin Round, Snap On/
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNHR Relay Sockets - 60SR3P06 - Galco Industrial Electronics
Madison Heights, MI, United States
DNHR Relay Sockets
60SR3P06
DNHR Relay Sockets 60SR3P06
Relay Socket, 11 Pin Round, Snap On/

Relay Socket, 11 Pin Round, Snap On/

Supplier's Site
Din Rail Relay Socket; Socket Mounting Eagle Signal - 16F6463 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Relay Socket; Socket Mounting Eagle Signal
16F6463
Din Rail Relay Socket; Socket Mounting Eagle Signal 16F6463
DIN RAIL RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:5A; Voltage Rating:240V; Product Range:-; Accessory Type:Relay Socket; No. of Contacts:11Contacts RoHS Compliant: No

DIN RAIL RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:11Pins; Current Rating:5A; Voltage Rating:240V; Product Range:-; Accessory Type:Relay Socket; No. of Contacts:11Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets
Product Number 60SR3P06 16F6463
Product Name DNHR Relay Sockets Din Rail Relay Socket; Socket Mounting Eagle Signal
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 8949385 - RS Components, Ltd.
Specs
Terminal Type Other; Quick connect
International Approvals RoHS Compliant
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details