Eagle Signal Controls Din Rail Relay Socket; Socket Mounting Eagle Signal 60SR2P06

Description
DIN RAIL RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:5A; Voltage Rating:240V; Product Range:-; Accessory Type:Relay Socket; No. of Contacts:11Contacts RoHS Compliant: No
Datasheet
Description
DIN RAIL RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:5A; Voltage Rating:240V; Product Range:-; Accessory Type:Relay Socket; No. of Contacts:11Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Relay Socket; Socket Mounting Eagle Signal - 16F6462 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Relay Socket; Socket Mounting Eagle Signal
16F6462
Din Rail Relay Socket; Socket Mounting Eagle Signal 16F6462
DIN RAIL RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:5A; Voltage Rating:240V; Product Range:-; Accessory Type:Relay Socket; No. of Contacts:11Contacts RoHS Compliant: No

DIN RAIL RELAY SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:5A; Voltage Rating:240V; Product Range:-; Accessory Type:Relay Socket; No. of Contacts:11Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 16F6462
Product Name Din Rail Relay Socket; Socket Mounting Eagle Signal
Mounting Style DIN
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Function Modules - 6668056 - RS Components, Ltd.
Specs
Mounting Style Other; Plug in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details