Pomona Electronics Static Control 6086

Description
The 6086 is a static control tester from Pomona. Resistance measurements of static control work surfaces are performed for several reasons: Periodic performance testing of installed static control work surfaces, qualification of installed static control work surfaces, and evaluation of static control work surface materials. Additional Features: Touch type on-demand tester and common point ground Test any wrist strap connected to utility ground with a simple touch Tester has two Banana Plug Sockets for Wrist Strap cord attachments Once connected, the user simply touches the unit and a green light and audible sound indicate a proper ground Audible indicator has selectable on or off Tester can be mounted near your work area with Velcro® strips, or using an integral button 10mm snap stud, attached directly to your static-safe work mat Powered by a 120 Vac wall adapter, the tester has a “Power on” indicator It is practical for both a quick test or as a continuous ground point connection UL listed Materials: Wrist Tester: Snap Socket (Rear): 10mm (0.39”), Nickel Plated Banana Plug Sockets: Nickel Plated AC Adapter Jack: Nickel Plated AC Adapter: 120 Vac wall adapter (6.5 Vdc Power Supply) Velcro® Strip: Adhesive backed hook and loop mounting pads Includes: One tester, AC adapter, two Velcro® pads, and instruction sheets The Pomona 6086 is a Touch Tester for Static Control.
Datasheet
Description
The 6086 is a static control tester from Pomona. Resistance measurements of static control work surfaces are performed for several reasons: Periodic performance testing of installed static control work surfaces, qualification of installed static control work surfaces, and evaluation of static control work surface materials. Additional Features: Touch type on-demand tester and common point ground Test any wrist strap connected to utility ground with a simple touch Tester has two Banana Plug Sockets for Wrist Strap cord attachments Once connected, the user simply touches the unit and a green light and audible sound indicate a proper ground Audible indicator has selectable on or off Tester can be mounted near your work area with Velcro® strips, or using an integral button 10mm snap stud, attached directly to your static-safe work mat Powered by a 120 Vac wall adapter, the tester has a “Power on” indicator It is practical for both a quick test or as a continuous ground point connection UL listed Materials: Wrist Tester: Snap Socket (Rear): 10mm (0.39”), Nickel Plated Banana Plug Sockets: Nickel Plated AC Adapter Jack: Nickel Plated AC Adapter: 120 Vac wall adapter (6.5 Vdc Power Supply) Velcro® Strip: Adhesive backed hook and loop mounting pads Includes: One tester, AC adapter, two Velcro® pads, and instruction sheets The Pomona 6086 is a Touch Tester for Static Control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Control - 6086 - ValueTronics International, Inc.
Elgin, IL, USA
Static Control
6086
Static Control 6086
The 6086 is a static control tester from Pomona. Resistance measurements of static control work surfaces are performed for several reasons: Periodic performance testing of installed static control work surfaces, qualification of installed static control work surfaces, and evaluation of static control work surface materials. Additional Features: Touch type on-demand tester and common point ground Test any wrist strap connected to utility ground with a simple touch Tester has two Banana Plug Sockets for Wrist Strap cord attachments Once connected, the user simply touches the unit and a green light and audible sound indicate a proper ground Audible indicator has selectable on or off Tester can be mounted near your work area with Velcro® strips, or using an integral button 10mm snap stud, attached directly to your static-safe work mat Powered by a 120 Vac wall adapter, the tester has a “Power on” indicator It is practical for both a quick test or as a continuous ground point connection UL listed Materials: Wrist Tester: Snap Socket (Rear): 10mm (0.39”), Nickel Plated Banana Plug Sockets: Nickel Plated AC Adapter Jack: Nickel Plated AC Adapter: 120 Vac wall adapter (6.5 Vdc Power Supply) Velcro® Strip: Adhesive backed hook and loop mounting pads Includes: One tester, AC adapter, two Velcro® pads, and instruction sheets The Pomona 6086 is a Touch Tester for Static Control.

The 6086 is a static control tester from Pomona. Resistance measurements of static control work surfaces are performed for several reasons: Periodic performance testing of installed static control work surfaces, qualification of installed static control work surfaces, and evaluation of static control work surface materials.

Additional Features:

  • Touch type on-demand tester and common point ground
  • Test any wrist strap connected to utility ground with a simple touch
  • Tester has two Banana Plug Sockets for Wrist Strap cord attachments
  • Once connected, the user simply touches the unit and a green light and audible sound indicate a proper ground
  • Audible indicator has selectable on or off
  • Tester can be mounted near your work area with Velcro® strips, or using an integral button 10mm snap stud, attached directly to your static-safe work mat
  • Powered by a 120 Vac wall adapter, the tester has a “Power on” indicator
  • It is practical for both a quick test or as a continuous ground point connection
  • UL listed

Materials:

  • Wrist Tester:
  • Snap Socket (Rear): 10mm (0.39”), Nickel Plated
  • Banana Plug Sockets: Nickel Plated
  • AC Adapter Jack: Nickel Plated
  • AC Adapter: 120 Vac wall adapter (6.5 Vdc Power Supply)
  • Velcro® Strip: Adhesive backed hook and loop mounting pads

Includes:

  • One tester, AC adapter, two Velcro® pads, and instruction sheets

The Pomona 6086 is a Touch Tester for Static Control.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 6086
Product Name Static Control
Unlock Full Specs
to access all available technical data