Veeder-Root Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Veeder Root 607065-0001

Description
INDUCTIVE PROXIMITY SENSOR, 2MM, 10-30V; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: No
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR, 2MM, 10-30V; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Veeder Root - 45M7214 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Veeder Root
45M7214
Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Veeder Root 45M7214
INDUCTIVE PROXIMITY SENSOR, 2MM, 10-30V; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: No

INDUCTIVE PROXIMITY SENSOR, 2MM, 10-30V; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 45M7214
Product Name Inductive Proximity Sensor, 2Mm, 10-30V; Sensing Range Max Veeder Root
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3164 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX198 Photomicrosensor (Transmissive) - EE-SX198 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers