Fluke RF Generator 6062A

Description
The 6062A is a 2.1 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 2.1 GHz in 20 Hz steps (10 Hz steps below 1050 MHz) Amplitude accuracy is ±1.5 dB from -127 dBm to +13 dBm The Fluke 6062A has amplitude and frequency modulation as well as phase and fast-rise pulse modulation. The instruments gallium arsenide pulse modulator generates fast, high quality pulses for testing of pulsed communication and navigation circuits. The 6062A employs a design that can generate very narrow pulses, limited only by the modulator's 15 ns rise and fall time.
Description
The 6062A is a 2.1 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 2.1 GHz in 20 Hz steps (10 Hz steps below 1050 MHz) Amplitude accuracy is ±1.5 dB from -127 dBm to +13 dBm The Fluke 6062A has amplitude and frequency modulation as well as phase and fast-rise pulse modulation. The instruments gallium arsenide pulse modulator generates fast, high quality pulses for testing of pulsed communication and navigation circuits. The 6062A employs a design that can generate very narrow pulses, limited only by the modulator's 15 ns rise and fall time.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 6062A
The 6062A is a 2.1 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 2.1 GHz in 20 Hz steps (10 Hz steps below 1050 MHz) Amplitude accuracy is ±1.5 dB from -127 dBm to +13 dBm The Fluke 6062A has amplitude and frequency modulation as well as phase and fast-rise pulse modulation. The instruments gallium arsenide pulse modulator generates fast, high quality pulses for testing of pulsed communication and navigation circuits. The 6062A employs a design that can generate very narrow pulses, limited only by the modulator's 15 ns rise and fall time.

The 6062A is a 2.1 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 100 kHz to 2.1 GHz in 20 Hz steps (10 Hz steps below 1050 MHz)
  • Amplitude accuracy is ±1.5 dB from -127 dBm to +13 dBm

The Fluke 6062A has amplitude and frequency modulation as well as phase and fast-rise pulse modulation. The instruments gallium arsenide pulse modulator generates fast, high quality pulses for testing of pulsed communication and navigation circuits. The 6062A employs a design that can generate very narrow pulses, limited only by the modulator's 15 ns rise and fall time.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6062A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details