Fluke RF Generator 6060B

Description
The 6060B is a 1.05 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 MHz to 1050 MHz in 10 Hz steps +13 dBm to -127 dBm level range in 0.1 dB steps AM and FM, Internal and External Internal 400 Hz and 1000 Hz modulation oscillator Relative frequency and amplitude Volts/dBm conversion Stores/Recall Memory Master/Slave for frequency, amplitude, and modulation step controlled by IEEE-488 Interface The Fluke 6060B Signal Generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.
Description
The 6060B is a 1.05 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 MHz to 1050 MHz in 10 Hz steps +13 dBm to -127 dBm level range in 0.1 dB steps AM and FM, Internal and External Internal 400 Hz and 1000 Hz modulation oscillator Relative frequency and amplitude Volts/dBm conversion Stores/Recall Memory Master/Slave for frequency, amplitude, and modulation step controlled by IEEE-488 Interface The Fluke 6060B Signal Generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 6060B
The 6060B is a 1.05 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 0.01 MHz to 1050 MHz in 10 Hz steps +13 dBm to -127 dBm level range in 0.1 dB steps AM and FM, Internal and External Internal 400 Hz and 1000 Hz modulation oscillator Relative frequency and amplitude Volts/dBm conversion Stores/Recall Memory Master/Slave for frequency, amplitude, and modulation step controlled by IEEE-488 Interface The Fluke 6060B Signal Generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.

The 6060B is a 1.05 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 0.01 MHz to 1050 MHz in 10 Hz steps
  • +13 dBm to -127 dBm level range in 0.1 dB steps
  • AM and FM, Internal and External
  • Internal 400 Hz and 1000 Hz modulation oscillator
  • Relative frequency and amplitude
  • Volts/dBm conversion
  • Stores/Recall Memory
  • Master/Slave for frequency, amplitude, and modulation step controlled by IEEE-488 Interface

The Fluke 6060B Signal Generator is an electronic instrument that generates repeating electronic signals. It contains an electronic oscillator, a circuit that is capable of creating a repetitive waveform.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6060B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details