Pomona Electronics Clip, Alligator, Steel Jaw, Kit (1 red,1 Black), Extra Large 6041B

Description
20 A, 1000 V voltage Rating, Extra Large Alligator Clip with 4mm Sheath Safety Jack Each clip has sheathed 4 mm (0.16") receptacle to accept Pomona flexible leads. One black and one red clip. Fully insulated clip with 1.0" jaw opening. Polyamide insulation.
Datasheet
Description
20 A, 1000 V voltage Rating, Extra Large Alligator Clip with 4mm Sheath Safety Jack Each clip has sheathed 4 mm (0.16") receptacle to accept Pomona flexible leads. One black and one red clip. Fully insulated clip with 1.0" jaw opening. Polyamide insulation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Alligator, Steel Jaw, Kit (1 red,1 Black), Extra Large - 70197299 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Alligator, Steel Jaw, Kit (1 red,1 Black), Extra Large
70197299
Clip, Alligator, Steel Jaw, Kit (1 red,1 Black), Extra Large 70197299
20 A, 1000 V voltage Rating, Extra Large Alligator Clip with 4mm Sheath Safety Jack Each clip has sheathed 4 mm (0.16") receptacle to accept Pomona flexible leads. One black and one red clip. Fully insulated clip with 1.0" jaw opening. Polyamide insulation.

20 A, 1000 V voltage Rating, Extra Large Alligator Clip with 4mm Sheath Safety Jack
Each clip has sheathed 4 mm (0.16") receptacle to accept Pomona flexible leads. One black and one red clip.
Fully insulated clip with 1.0" jaw opening.
Polyamide insulation.

Supplier's Site
Alligator Clip Set, 20Mm, Red/black, 20A; Connector Type Pomona - 64M4738 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip Set, 20Mm, Red/black, 20A; Connector Type Pomona
64M4738
Alligator Clip Set, 20Mm, Red/black, 20A; Connector Type Pomona 64M4738
ALLIGATOR CLIP SET, 20MM, RED/BLACK, 20A; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:20mm; Insulator Colour:Black, Red; Product Range:- RoHS Compliant: Yes

ALLIGATOR CLIP SET, 20MM, RED/BLACK, 20A; Connector Type:Alligator Clip; Current Rating:20A; Jaw Opening Max:20mm; Insulator Colour:Black, Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70197299 64M4738
Product Name Clip, Alligator, Steel Jaw, Kit (1 red,1 Black), Extra Large Alligator Clip Set, 20Mm, Red/black, 20A; Connector Type Pomona
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details