Fluke RF Generator 6010A

Description
The 6010A is a 11 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 Hz to 11 MHz Resolution: 0.1 Hz in low range, 10 Hz in high range Amplitude range: 0.25 mV to 5 V RMS LED Display Adjustable output Level Limit The Fluke 6010A Frequency Synthesizer covers the frequency range 10 Hz to 11 MHz, with resolution of 0.1 Hz steps to 110 kHz and 10 Hz steps to 11 MHz.
Datasheet
Description
The 6010A is a 11 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 Hz to 11 MHz Resolution: 0.1 Hz in low range, 10 Hz in high range Amplitude range: 0.25 mV to 5 V RMS LED Display Adjustable output Level Limit The Fluke 6010A Frequency Synthesizer covers the frequency range 10 Hz to 11 MHz, with resolution of 0.1 Hz steps to 110 kHz and 10 Hz steps to 11 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 6010A
The 6010A is a 11 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 Hz to 11 MHz Resolution: 0.1 Hz in low range, 10 Hz in high range Amplitude range: 0.25 mV to 5 V RMS LED Display Adjustable output Level Limit The Fluke 6010A Frequency Synthesizer covers the frequency range 10 Hz to 11 MHz, with resolution of 0.1 Hz steps to 110 kHz and 10 Hz steps to 11 MHz.

The 6010A is a 11 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 Hz to 11 MHz
  • Resolution: 0.1 Hz in low range, 10 Hz in high range
  • Amplitude range: 0.25 mV to 5 V RMS
  • LED Display
  • Adjustable output
  • Level Limit

The Fluke 6010A Frequency Synthesizer covers the frequency range 10 Hz to 11 MHz, with resolution of 0.1 Hz steps to 110 kHz and 10 Hz steps to 11 MHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 6010A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Waveform Generator - SDG7032A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details