Pomona Electronics Test Lead, 0.64Mm Square Pin Socket To 0.64Mm Square Pin Socket, Red, 45 Vrms, 3 A, 152.4 Mm Rohs Compliant Pomona 6/2/4741

Description
Test Lead, 0.64mm Square Pin Socket to 0.64mm Square Pin Socket, Red, 45 Vrms, 3 A, 152.4 mm RoHS Compliant: Yes
Datasheet
Description
Test Lead, 0.64mm Square Pin Socket to 0.64mm Square Pin Socket, Red, 45 Vrms, 3 A, 152.4 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 0.64Mm Square Pin Socket To 0.64Mm Square Pin Socket, Red, 45 Vrms, 3 A, 152.4 Mm Rohs Compliant Pomona - 15J7063 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 0.64Mm Square Pin Socket To 0.64Mm Square Pin Socket, Red, 45 Vrms, 3 A, 152.4 Mm Rohs Compliant Pomona
15J7063
Test Lead, 0.64Mm Square Pin Socket To 0.64Mm Square Pin Socket, Red, 45 Vrms, 3 A, 152.4 Mm Rohs Compliant Pomona 15J7063
Test Lead, 0.64mm Square Pin Socket to 0.64mm Square Pin Socket, Red, 45 Vrms, 3 A, 152.4 mm RoHS Compliant: Yes

Test Lead, 0.64mm Square Pin Socket to 0.64mm Square Pin Socket, Red, 45 Vrms, 3 A, 152.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Test Lead, Red, 152.4Mm, 45V, 3A; Lead Type Pomona - 78B1753 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 152.4Mm, 45V, 3A; Lead Type Pomona
78B1753
Test Lead, Red, 152.4Mm, 45V, 3A; Lead Type Pomona 78B1753
TEST LEAD, RED, 152.4MM, 45V, 3A; Lead Type:Square Pin Socket; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:45Vrms; Product Range:Model 4741 Series; Cable Length:5"

TEST LEAD, RED, 152.4MM, 45V, 3A; Lead Type:Square Pin Socket; Lead Length - Imperial:6"; Lead Length - Metric:152.4mm; Insulator Colour:Red; Current Rating:3A; Voltage Rating:45Vrms; Product Range:Model 4741 Series; Cable Length:5"

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
4741-6-2
Test Leads 4741-6-2
Test Leads SQ PIN REC CORD RED

Test Leads SQ PIN REC CORD RED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 15J7063 78B1753 4741-6-2
Product Name Test Lead, 0.64Mm Square Pin Socket To 0.64Mm Square Pin Socket, Red, 45 Vrms, 3 A, 152.4 Mm Rohs Compliant Pomona Test Lead, Red, 152.4Mm, 45V, 3A; Lead Type Pomona Test Leads
Voltage Rating 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XR Mini-Hook to Meter Pin Plug, 18 AWG PVC Test Lead - 606XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details