Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTOR DRIVES
JOSLYN CLARK CONTROLS
5DP3-20100 -- JSLN DC DRIVE
Joslyn Clark Controls
JSLN DC Drive
5DP3-20100
Description
CONTACTOR, 2-POLE N/O, 120VAC COIL
Galco Industrial Electronics
Done
Description
CONTACTOR, 2-POLE N/O, 120VAC COIL
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
JSLN DC Drive
5DP3-20100
JSLN DC Drive
5DP3-20100
CONTACTOR, 2-POLE N/O, 120VAC COIL
CONTACTOR, 2-POLE N/O, 120VAC COIL
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
DC Motor Drives
Product Number
5DP3-20100
Product Name
JSLN DC Drive
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Drive
SQF-SMSM4-32G-S9E
View Details
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A3949SLBTR
Specs
Motor / System
DC Brushed
Configuration
PCB Mount; "16-PowerSOIC (0.295"", 7.50mm Width)"
Communication
Parallel Interface
View Details
4
suppliers
PI (Physik Instrumente) L.P.
ACS Driver Module
G-902.RxI
Specs
Axes
4.0
Motor / System
DC Brushed; DC Brushless; Voice Coil
Setup
Computer
View Details
RS Components, Ltd.
Motor Controllers
434546
Specs
DC Input
24 volts
Power
960 watts
Continuous Current
40 amps
View Details