The 5B10N is a 5000 Series plug-in from Tektronix. A plug-in is a hardware module that adds a specific feature or service to an oscilloscope. The component plugs in to the existing system to allow additional functions.
Additional Features:
Sweep rates: 1 µs to 5 s/div; 100 ns/div (X10) B Sweep: 0.2 µs to 0.5 s/div
Sweep Accuracy: ≤ 3% from 1 µs to 1 s/div ≤ 4% at 2 s and 5 s/div. Add 1% for X10 mag.
B Sweep: ≤ 3% from 1 us to 0.1 s/div.; ≤ 4% at 0.2 µs, 0.5 µs, 0.2 s, and 0.5 s/div
Trigger Operating Modes: Auto, Norm, Single Sweep
Trigger Coupling: AC, DC
External Trigger Level Range: ± 5 V
External Horizontal Input: Deflection Factor and Accuracy: ≤3% at 50 mV and 500 mV/div
Bandwidth (-3 dB): DC to 1 MHz
Input R and C: 1 Mω, ≈70 pF
Maximum Input Voltage: 350 V (dc + peak ac)
The Tektronix 5B10N is a 1 µs (100 ns with magnifier) time base for 5000-series scopes. The 5B10N is an easy-to-use single time base amplifier plug-in. The Tektronix 5B10N offers left and right source selection, auto and normal trigger modes, plus single sweep. The external input amplifier provides either 50 mV or 0.5 V/div for X-Y type measurements.
The 5B10N is a 5000 Series plug-in from Tektronix. A plug-in is a hardware module that adds a specific feature or service to an oscilloscope. The component plugs in to the existing system to allow additional functions.
Additional Features:
- Sweep rates: 1 µs to 5 s/div; 100 ns/div (X10) B Sweep: 0.2 µs to 0.5 s/div
- Sweep Accuracy: ≤ 3% from 1 µs to 1 s/div ≤ 4% at 2 s and 5 s/div. Add 1% for X10 mag.
- B Sweep: ≤ 3% from 1 us to 0.1 s/div.; ≤ 4% at 0.2 µs, 0.5 µs, 0.2 s, and 0.5 s/div
- Trigger Operating Modes: Auto, Norm, Single Sweep
- Trigger Coupling: AC, DC
- External Trigger Level Range: ± 5 V
- External Horizontal Input: Deflection Factor and Accuracy: ≤3% at 50 mV and 500 mV/div
- Bandwidth (-3 dB): DC to 1 MHz
- Input R and C: 1 MΩ, ≈70 pF
- Maximum Input Voltage: 350 V (dc + peak ac)
The Tektronix 5B10N is a 1 µs (100 ns with magnifier) time base for 5000-series scopes. The 5B10N is an easy-to-use single time base amplifier plug-in. The Tektronix 5B10N offers left and right source selection, auto and normal trigger modes, plus single sweep. The external input amplifier provides either 50 mV or 0.5 V/div for X-Y type measurements.