Kollmorgen Corporation Servo Motor 5AF-1300-05

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, CLASS F, IP65, S1, 13.0 NM, 500 U MIN, 0.68 KV, 3.00 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, CLASS F, IP65, S1, 13.0 NM, 500 U MIN, 0.68 KV, 3.00 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 120171103 - Radwell International
Willingboro, NJ, United States
Servo Motor
120171103
Servo Motor 120171103
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, CLASS F, IP65, S1, 13.0 NM, 500 U MIN, 0.68 KV, 3.00 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, CLASS F, IP65, S1, 13.0 NM, 500 U MIN, 0.68 KV, 3.00 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 120171103
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 12 volts - L12-30-100-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.4786 in-oz/amp (3.38 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details