Pomona Electronics Banana and Tip Connectors - 599789 599789

Description
Manufacturer: Pomona Electronics Win Source Part Number: 1037440-599789 Packaging: 10 per Bag Type: Tip Jack Color: Orange Termination: Threaded and Turret Contact Finish: Gold Gender: Female Mounting: Panel Mount Body Material: Polycarbonate (PC) Insulation: Mating End Insulated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 115°C Plug/Mating Plug Diameter: Standard Tip Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pomona Electronics Win Source Part Number: 1037440-599789 Packaging: 10 per Bag Type: Tip Jack Color: Orange Termination: Threaded and Turret Contact Finish: Gold Gender: Female Mounting: Panel Mount Body Material: Polycarbonate (PC) Insulation: Mating End Insulated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 115°C Plug/Mating Plug Diameter: Standard Tip Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connectors - 599789 - 1037440-599789 - Win Source Electronics
Laguna Hills, CA, United States
Banana and Tip Connectors - 599789
1037440-599789
Banana and Tip Connectors - 599789 1037440-599789
Manufacturer: Pomona Electronics Win Source Part Number: 1037440-599789 Packaging: 10 per Bag Type: Tip Jack Color: Orange Termination: Threaded and Turret Contact Finish: Gold Gender: Female Mounting: Panel Mount Body Material: Polycarbonate (PC) Insulation: Mating End Insulated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 115°C Plug/Mating Plug Diameter: Standard Tip Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Pomona Electronics
Win Source Part Number: 1037440-599789
Packaging: 10 per Bag
Type: Tip Jack
Color: Orange
Termination: Threaded and Turret
Contact Finish: Gold
Gender: Female
Mounting: Panel Mount
Body Material: Polycarbonate (PC)
Insulation: Mating End Insulated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 115°C
Plug/Mating Plug Diameter: Standard Tip
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
351-599789
Electronic Connector 351-599789
JACK PIN TIP GOLD 10PC ORANGE Product overview: 599789 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Banana and Tip Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 351-599789 can be used for catalog matching and distributor lookup.

JACK PIN TIP GOLD 10PC ORANGE Product overview: 599789 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Banana and Tip Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 351-599789 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1037440-599789 351-599789
Product Name Banana and Tip Connectors - 599789 Electronic Connector
Termination Threaded and Turret Threaded and Turret
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details