Pomona Electronics Multimeter Leads 5953A

Description
5953A,PROBE, RETR TIP, DMM PLUG
Request a Quote Datasheet
Description
5953A,PROBE, RETR TIP, DMM PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter Leads - 2218258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Leads
2218258
Multimeter Leads 2218258
5953A,PROBE, RETR TIP, DMM PLUG

5953A,PROBE, RETR TIP, DMM PLUG

Supplier's Site
Test Lead Set, Black/red, 1.219M, 600V, 3A; Test Connector Type A Pomona - 29C9527 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black/red, 1.219M, 600V, 3A; Test Connector Type A Pomona
29C9527
Test Lead Set, Black/red, 1.219M, 600V, 3A; Test Connector Type A Pomona 29C9527
TEST LEAD SET, BLACK/RED, 1.219M, 600V, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600V; Current Rating:3A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, BLACK/RED, 1.219M, 600V, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Right Angle Banana Plug, Shrouded; Voltage Rating:600V; Current Rating:3A; Insulator Colour:Black, Red; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
5953A
Test Probes 5953A
Test Probes PRBE RETR TIP DMM

Test Probes PRBE RETR TIP DMM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 2218258 29C9527 5953A
Product Name Multimeter Leads Test Lead Set, Black/red, 1.219M, 600V, 3A; Test Connector Type A Pomona Test Probes
Probe Configuration Shrouded Banana Jack
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Stacking Shrouded R/A Banana Plug to Shrouded R/A Banana Plug 18 AWG PVC Test Lead - 9837 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details