Pomona Electronics Test Probes 5952A

Description
Test Probes PRBE RETR TIP DMM
Datasheet
Description
Test Probes PRBE RETR TIP DMM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
5952A
Test Probes 5952A
Test Probes PRBE RETR TIP DMM

Test Probes PRBE RETR TIP DMM

Buy Now Datasheet
Test Lead Set, Black, Red, 1.219M, 60V, 3A; Test Connector Type A Pomona - 35C4345 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.219M, 60V, 3A; Test Connector Type A Pomona
35C4345
Test Lead Set, Black, Red, 1.219M, 60V, 3A; Test Connector Type A Pomona 35C4345
TEST LEAD SET, BLACK, RED, 1.219M, 60V, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.219M, 60V, 3A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60V; Current Rating:3A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 5952A 35C4345
Product Name Test Probes Test Lead Set, Black, Red, 1.219M, 60V, 3A; Test Connector Type A Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XL1 Mini-Hook to Lead Only, 22 AWG PVC Test Lead - 213XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details