Pomona Electronics Test Lead Set, Black, Red, 1.219M, 60V, 5A; Test Connector Type A Pomona 5950A

Description
TEST LEAD SET, BLACK, RED, 1.219M, 60V, 5A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug; Voltage Rating:60V; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m; Product Range:-RoHS Compliant: NA
Datasheet
Description
TEST LEAD SET, BLACK, RED, 1.219M, 60V, 5A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug; Voltage Rating:60V; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m; Product Range:-RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 1.219M, 60V, 5A; Test Connector Type A Pomona - 30C4823 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.219M, 60V, 5A; Test Connector Type A Pomona
30C4823
Test Lead Set, Black, Red, 1.219M, 60V, 5A; Test Connector Type A Pomona 30C4823
TEST LEAD SET, BLACK, RED, 1.219M, 60V, 5A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug; Voltage Rating:60V; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m; Product Range:-RoHS Compliant: NA

TEST LEAD SET, BLACK, RED, 1.219M, 60V, 5A; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug; Voltage Rating:60V; Current Rating:5A; Insulator Colour:Black, Red; Lead Length - Metric:1.219m; Product Range:-RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 30C4823
Product Name Test Lead Set, Black, Red, 1.219M, 60V, 5A; Test Connector Type A Pomona
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Needle Tip Probe to Meter Pin Plug, 20 AWG PVC Coil Cord Test Lead - 60634C - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 2222635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details