"12.8"" (325.12mm) Banana Plug, Single (5) To Kelvin Clip (2), Alligator Clip, Insulated DMM Test Leads 45VAC"
DIGITAL MULTIMETER-DMM KELVIN CLIP CABLE ASSEMBLY; Kit Contents:1 Each of Black, Yellow, Red, Brown and Orange Test Leads; Product Range:-; Connector Type C:1 Alligator Clip; Features:Color Coded for Testing Ease; Voltage Rating:45V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes | Electrical Test Probes |
| Product Number | 501-1474-ND | 95F1364 | 5940 |
| Product Name | Banana, Meter Interface | Digital Multimeter-Dmm Kelvin Clip Cable Assembly; Kit Contents Pomona | Test Leads |
| Probe Configuration | Pin and Socket; DMM Test Leads |