Pomona Electronics Jacks, Plugs 5936-2

Description
Banana Plug Connector Miniature Solder Red
Request a Quote Datasheet
Description
Banana Plug Connector Miniature Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1318-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1318-ND
Jacks, Plugs 501-1318-ND
Banana Plug Connector Miniature Solder Red

Banana Plug Connector Miniature Solder Red

Buy Now Datasheet
Jacks, Plugs - 5936-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
5936-2
Jacks, Plugs 5936-2
CONN BANANA PLUG MINI SLDR RED

CONN BANANA PLUG MINI SLDR RED

Supplier's Site Datasheet
Banana Plug, 5A, Solder, Red, 10 Piece; Gender Pomona - 42H5183 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 5A, Solder, Red, 10 Piece; Gender Pomona
42H5183
Banana Plug, 5A, Solder, Red, 10 Piece; Gender Pomona 42H5183
BANANA PLUG, 5A, SOLDER, RED, 10 PIECE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:500Vrms; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA PLUG, 5A, SOLDER, RED, 10 PIECE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:500Vrms; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug, 2Mm, 5A, Solder, Red, Pk10; Gender Pomona - 55X2246 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 2Mm, 5A, Solder, Red, Pk10; Gender Pomona
55X2246
Banana Plug, 2Mm, 5A, Solder, Red, Pk10; Gender Pomona 55X2246
BANANA PLUG, 2MM, 5A, SOLDER, RED, PK10; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:500Vrms; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; ContactRoHS Compliant: Yes

BANANA PLUG, 2MM, 5A, SOLDER, RED, PK10; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:500Vrms; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1318-ND 5936-2 42H5183
Product Name Jacks, Plugs Jacks, Plugs Banana Plug, 5A, Solder, Red, 10 Piece; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data