Pomona Electronics Jacks, Plugs 5936-0

Description
Banana Plug Connector Miniature Solder Black
Request a Quote Datasheet
Description
Banana Plug Connector Miniature Solder Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1345-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1345-ND
Jacks, Plugs 501-1345-ND
Banana Plug Connector Miniature Solder Black

Banana Plug Connector Miniature Solder Black

Buy Now Datasheet
Banana Plug, 5A, Solder, Black, 10 Piece; Gender Pomona - 42H5191 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 5A, Solder, Black, 10 Piece; Gender Pomona
42H5191
Banana Plug, 5A, Solder, Black, 10 Piece; Gender Pomona 42H5191
BANANA PLUG, 5A, SOLDER, BLACK, 10 PIECE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:500Vrms; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA PLUG, 5A, SOLDER, BLACK, 10 PIECE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:500Vrms; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Banana Plug, 2Mm, 5A, Solder, Black,pk10; Gender Pomona - 55X2245 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 2Mm, 5A, Solder, Black,pk10; Gender Pomona
55X2245
Banana Plug, 2Mm, 5A, Solder, Black,pk10; Gender Pomona 55X2245
BANANA PLUG, 2MM, 5A, SOLDER, BLACK,PK10; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:500Vrms; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; RoHS Compliant: Yes

BANANA PLUG, 2MM, 5A, SOLDER, BLACK,PK10; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:500Vrms; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; RoHS Compliant: Yes

Supplier's Site
Plug/Receptacle - 19025200 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
19025200
Plug/Receptacle 19025200
(PRICE/10), BANANA PLUG, D-I-Y, 2 MM, 10/PK, BLACK, (1907769). FREE 2 YEAR RADWELL WARRANTY

(PRICE/10), BANANA PLUG, D-I-Y, 2 MM, 10/PK, BLACK, (1907769). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Jacks, Plugs - 5936-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
5936-0
Jacks, Plugs 5936-0
CONN BANANA PLUG MINI SLDR BLACK

CONN BANANA PLUG MINI SLDR BLACK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1345-ND 42H5191 19025200 5936-0
Product Name Jacks, Plugs Banana Plug, 5A, Solder, Black, 10 Piece; Gender Pomona Plug/Receptacle Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details