Pomona Electronics Jacks, Plugs 5935-0

Description
Banana Jack Connector Miniature Solder Eyelet(s) Black
Request a Quote Datasheet
Description
Banana Jack Connector Miniature Solder Eyelet(s) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1393-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1393-ND
Jacks, Plugs 501-1393-ND
Banana Jack Connector Miniature Solder Eyelet(s) Black

Banana Jack Connector Miniature Solder Eyelet(s) Black

Buy Now Datasheet
Banana Jack (Black) 10/pkg; Gender Pomona - 95F1285 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack (Black) 10/pkg; Gender Pomona
95F1285
Banana Jack (Black) 10/pkg; Gender Pomona 95F1285
BANANA JACK (BLACK) 10/PKG; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA JACK (BLACK) 10/PKG; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:60V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - 5935-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
5935-0
Jacks, Plugs 5935-0
CONN BAN JACK MINI SLDR EYELET

CONN BAN JACK MINI SLDR EYELET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1393-ND 95F1285 5935-0
Product Name Jacks, Plugs Banana Jack (Black) 10/pkg; Gender Pomona Jacks, Plugs
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount Panel Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data