Pomona Electronics Jacks, Plugs 5934-2

Description
Banana Plug Connector Standard Banana Solderless Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Solderless Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1392-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1392-ND
Jacks, Plugs 501-1392-ND
Banana Plug Connector Standard Banana Solderless Red

Banana Plug Connector Standard Banana Solderless Red

Buy Now Datasheet
Jacks, Plugs - 5934-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
5934-2
Jacks, Plugs 5934-2
CONN BANANA PLUG SOLDERLESS RED

CONN BANANA PLUG SOLDERLESS RED

Supplier's Site Datasheet
Banana Plug, 25A, Screw, Red, 10 Piece; Gender Pomona - 57H6829 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 25A, Screw, Red, 10 Piece; Gender Pomona
57H6829
Banana Plug, 25A, Screw, Red, 10 Piece; Gender Pomona 57H6829
BANANA PLUG, 25A, SCREW, RED, 10 PIECE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:25A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes

BANANA PLUG, 25A, SCREW, RED, 10 PIECE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:25A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug, 4Mm, 25A, Screw, Red; Gender Pomona - 51X2187 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 4Mm, 25A, Screw, Red; Gender Pomona
51X2187
Banana Plug, 4Mm, 25A, Screw, Red; Gender Pomona 51X2187
BANANA PLUG, 4MM, 25A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:25A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

BANANA PLUG, 4MM, 25A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:25A; Voltage Rating:750V; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1392-ND 5934-2 57H6829
Product Name Jacks, Plugs Jacks, Plugs Banana Plug, 25A, Screw, Red, 10 Piece; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details