Banana Jack Connector Standard Banana Solder Red
BANANA JACK, 25A, SOLDER, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:25A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes
CONN BANANA JACK SOLDER RED
Banana Jack, 36 A Current Rating, Panel Mounting Type, Brass Body Material
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1879-ND | 20H0626 | 5931-2 | 70198384 |
| Product Name | Jacks, Plugs | Banana Jack, 25A, Solder, Red; Gender Pomona | Jacks, Plugs | Connector; Banana Jack; 1000 V (RMS) (Max.); 36 A; Brass; Nylon; Nickel Plated |
| Gender | Female / Jack | Female / Jack | Female / Jack |