Pomona Electronics Extra Large Jaw Alligator Clip 5914

Description
Features Extra large jaw opening (1") for use in industrial and automotive applications Conforms to IEC 1010-2-031 Mates to Banana Plug Test Leads; Example Pomona Model 5908A Materials Body: Steel, nickel plated Insulation: Thermoplastic, torsion spring — music wire Color: One Black, one Red Ratings Operating Voltage: Category III, 600 VRMS Current: 10 Amperes
Datasheet
Description
Features Extra large jaw opening (1") for use in industrial and automotive applications Conforms to IEC 1010-2-031 Mates to Banana Plug Test Leads; Example Pomona Model 5908A Materials Body: Steel, nickel plated Insulation: Thermoplastic, torsion spring — music wire Color: One Black, one Red Ratings Operating Voltage: Category III, 600 VRMS Current: 10 Amperes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Large Jaw Alligator Clip - 70197576 - Allied Electronics, Inc.
Fort Worth, TX, USA
Extra Large Jaw Alligator Clip
70197576
Extra Large Jaw Alligator Clip 70197576
Features Extra large jaw opening (1") for use in industrial and automotive applications Conforms to IEC 1010-2-031 Mates to Banana Plug Test Leads; Example Pomona Model 5908A Materials Body: Steel, nickel plated Insulation: Thermoplastic, torsion spring — music wire Color: One Black, one Red Ratings Operating Voltage: Category III, 600 VRMS Current: 10 Amperes

Features

  • Extra large jaw opening (1") for use in industrial and automotive applications
  • Conforms to IEC 1010-2-031
  • Mates to Banana Plug Test Leads; Example Pomona Model 5908A
    Materials
  • Body: Steel, nickel plated
  • Insulation: Thermoplastic, torsion spring — music wire
  • Color: One Black, one Red
    Ratings
  • Operating Voltage: Category III, 600 VRMS
  • Current: 10 Amperes
Supplier's Site
Alligator Clip Set, 1In, Red/black, 10A; Connector Type Pomona - 95F1297 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip Set, 1In, Red/black, 10A; Connector Type Pomona
95F1297
Alligator Clip Set, 1In, Red/black, 10A; Connector Type Pomona 95F1297
ALLIGATOR CLIP SET, 1IN, RED/BLACK, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:25.4mm; Insulator Colour:Black, Red; Product Range:-; Colour:Black/Red; Contact Material:Steel RoHS Compliant: Yes

ALLIGATOR CLIP SET, 1IN, RED/BLACK, 10A; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:25.4mm; Insulator Colour:Black, Red; Product Range:-; Colour:Black/Red; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70197576 95F1297
Product Name Extra Large Jaw Alligator Clip Alligator Clip Set, 1In, Red/black, 10A; Connector Type Pomona
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-606-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers