Pomona Electronics Test Clip, MaxiGrabber Pincer 5910B

Description
Maxigrabber has pincer type contact.
Datasheet
Description
Maxigrabber has pincer type contact.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip, MaxiGrabber Pincer - 70197264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip, MaxiGrabber Pincer
70197264
Test Clip, MaxiGrabber Pincer 70197264
Maxigrabber has pincer type contact.

Maxigrabber has pincer type contact.

Supplier's Site
Test Clip Set, 1Position; No. Of Contacts Pomona - 73K9952 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip Set, 1Position; No. Of Contacts Pomona
73K9952
Test Clip Set, 1Position; No. Of Contacts Pomona 73K9952
TEST CLIP SET, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:3.175mm; Contact Plating:Nickel Plated Contacts; Product Range:Maxigrabber Series RoHS Compliant: Yes

TEST CLIP SET, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:3.175mm; Contact Plating:Nickel Plated Contacts; Product Range:Maxigrabber Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70197264 73K9952
Product Name Test Clip, MaxiGrabber Pincer Test Clip Set, 1Position; No. Of Contacts Pomona
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details