Pomona Electronics Test Lead;Banana Plug Sheathed;Rt-Ang to Rt-Ang;Length 48";18 AWG;Black/Red 5909A

Description
Flexible DMM Test Lead Set, Brass (Plug) Material, 18 AWG Wire Size Flexible test lead sets are a perfect interface for multimeters configured with 4 mm sheathed safety jacks Test leads comply with IEC 1010-2-031 Multi-leaf banana spring is beryllium copper, nickel plated for extended insertion cycle life and low contact resistance.
Description
Flexible DMM Test Lead Set, Brass (Plug) Material, 18 AWG Wire Size Flexible test lead sets are a perfect interface for multimeters configured with 4 mm sheathed safety jacks Test leads comply with IEC 1010-2-031 Multi-leaf banana spring is beryllium copper, nickel plated for extended insertion cycle life and low contact resistance.

Suppliers

Company
Product
Description
Supplier Links
Test Lead;Banana Plug Sheathed;Rt-Ang to Rt-Ang;Length 48
Fort Worth, TX, USA
Test Lead;Banana Plug Sheathed;Rt-Ang to Rt-Ang;Length 48";18 AWG;Black/Red
70198383
Test Lead;Banana Plug Sheathed;Rt-Ang to Rt-Ang;Length 48";18 AWG;Black/Red 70198383
Flexible DMM Test Lead Set, Brass (Plug) Material, 18 AWG Wire Size Flexible test lead sets are a perfect interface for multimeters configured with 4 mm sheathed safety jacks Test leads comply with IEC 1010-2-031 Multi-leaf banana spring is beryllium copper, nickel plated for extended insertion cycle life and low contact resistance.

Flexible DMM Test Lead Set, Brass (Plug) Material, 18 AWG Wire Size

  • Flexible test lead sets are a perfect interface for multimeters configured with 4 mm sheathed safety jacks
  • Test leads comply with IEC 1010-2-031
    Multi-leaf banana spring is beryllium copper, nickel plated for extended insertion cycle life and low contact resistance.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70198383
Product Name Test Lead;Banana Plug Sheathed;Rt-Ang to Rt-Ang;Length 48";18 AWG;Black/Red
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details